The SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, has a capacitance of 220 µF and a rated voltage of 16 V. It features a radial can design and is compliant with RoHS standards. This capacitor is designed for surface mount technology (SMD) and is suitable for high-temperature reflow soldering applications. It offers an extended useful life of up to 6000 hours at 125 °C and is characterized by low equivalent series resistance (ESR) and high reliability. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is packaged in blister tape on a reel for easy handling and assembly. The nominal case size is 8 x 8 x 10 mm, and it is designed for applications requiring smoothing, filtering, and buffering.
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
CAP ALUM 220UF 20% 16V SMD
CAP ALUM 220UF 20% 16V SMD
Aluminium Capacitors SMD 220uF 16V 20%
Vishay MAL214699512E3 Capacitor
Aluminium Capacitors SMD 220uF 16V 20%
CAP ALUM 220UF 20% 16V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 220 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214699512E3TR-ND | 56-MAL214699512E3DKR-ND | 2800221P | 2800221 | MAL214699512E3 | 53Y0732 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 220 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |