The Vishay aluminum electrolytic capacitor, part number 24T8527, features a capacitance of 2200 µF and a rated voltage of 16V. It is designed for surface mount technology (SMD) applications and is suitable for high-temperature reflow soldering, with an endurance of up to 6000 hours at 125 °C. This capacitor is polarized and utilizes a non-solid electrolyte, ensuring self-healing properties. It is AEC-Q200 qualified, indicating high reliability for automotive and industrial applications. The capacitor has a low equivalent series resistance (ESR) and is packaged in blister tape on a reel for easy handling. Its dimensions are 16 x 16 x 21 mm, making it compact for various circuit designs. The product is RoHS compliant, ensuring it meets environmental standards.
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
2200µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
Aluminum Electrolytic Cap 2.2mF 16V 20% 1.4A 125°C SMD Product overview: MAL214699506E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699506E3 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 16V SMD
CAP, ALU ELEC, 2200UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:16mm RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214699506E3TR-ND | 56-MAL214699506E3DKR-ND | 58-MAL214699506E3 | MAL214699506E3 | 24T8527 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 16V 1.4A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 2200Uf, 16V, Smd; Capacitor Case / Package Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |