330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
330uF 16V 20% Aluminum Electrolytic Capacitor SMD 750mA 125°C Product overview: MAL214699501E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 16V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 16V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699501E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor SMD 330uF 16V 20%
Aluminium Capacitor SMD 330uF 16V 20%
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 330 F, 16 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 330UF 20% 16V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4405PHTR-ND | 4405PHDKR-ND | 58-MAL214699501E3 | 2527081 | 55Y9991 | MAL214699501E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 330uF 16V 750mA Capacitor | Aluminium Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 330 F, 16 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |