470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 125°C
Aluminum Electrolytic Capacitor 470uF 50V 20% 1.3A 125°C SMD Product overview: MAL214699108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 50V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 50V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699108E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360385-MAL214699108
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 146 CTI
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 5000 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 780 mA @ 100 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 0.689" (17.50mm)
Surface Mount Land Size: 0.630" L x 0.630" W (16.00mm x 16.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 72 mOhms
CAP, 470UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Product Diameter:16mm RoHS Compliant: Yes
CAP, 470UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES
CAP ALUM 470UF 20% 50V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4442PHDKR-ND | 4442PHTR-ND | 58-MAL214699108E3 | 1360385-MAL214699108E3 | 24T8517 | 66AH6482 | MAL214699108E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | SMD 470uF 50V 1.3A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Vishay | Cap, 470Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |