Vishay Precision Group Connectors,Interconnects MAL214699106E3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ratings: Y3 Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 1.3225 A @ 10 kHz Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ratings: Y3 Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 1.3225 A @ 10 kHz Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ratings: Y3 Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 1.3225 A @ 10 kHz Impedance: Not Required(ohm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ratings: Y3
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 1.3225 A @ 10 kHz
Impedance: Not Required(ohm)

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 50V 900mA Capacitor
58-MAL214699106E3
SMD 220uF 50V 900mA Capacitor 58-MAL214699106E3
220uF 50V 20% Aluminum Electrolytic Capacitor, 900mA, 125°C, SMD Product overview: MAL214699106E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699106E3 can be used for catalog matching and distributor lookup.

220uF 50V 20% Aluminum Electrolytic Capacitor, 900mA, 125°C, SMD Product overview: MAL214699106E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 900mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 900mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699106E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4440PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4440PHDKR-ND
Aluminum Electrolytic Capacitors 4440PHDKR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4440PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4440PHCT-ND
Aluminum Electrolytic Capacitors 4440PHCT-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4440PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4440PHTR-ND
Aluminum Electrolytic Capacitors 4440PHTR-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 7470819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7470819
Aluminium Capacitors 7470819
Capacitor Al SMD 146 CTI 220uF 50V

Capacitor Al SMD 146 CTI 220uF 50V

Supplier's Site
Aluminium Capacitors - 7470819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7470819P
Aluminium Capacitors 7470819P
Capacitor Al SMD 146 CTI 220uF 50V

Capacitor Al SMD 146 CTI 220uF 50V

Supplier's Site
Cap, Alu Elec, 220Uf, 50V, Smd; Capacitor Case / Package Vishay - 24T8515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 220Uf, 50V, Smd; Capacitor Case / Package Vishay
24T8515
Cap, Alu Elec, 220Uf, 50V, Smd; Capacitor Case / Package Vishay 24T8515
CAP, ALU ELEC, 220UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, 220UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:3000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay - 69AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay
69AH0842
Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay 69AH0842
CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699106E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699106E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699106E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214699106E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214699106E3
Aluminum Electrolytic Capacitors MAL214699106E3
CAP ALUM 220UF 20% 50V SMD

CAP ALUM 220UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699106E3 4440PHDKR-ND 4440PHCT-ND 7470819 7470819P 24T8515 69AH0842 MAL214699106E3 MAL214699106E3
Product Name Connectors,Interconnects SMD 220uF 50V 900mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 220Uf, 50V, Smd; Capacitor Case / Package Vishay Cap, 220Uf, 50V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Capacitance Range 0.2200 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor SolderRoHS Compliant: Yes Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details