Vishay Precision Group SMD 35V 1.75A Capacitor MAL214699012E3

Description
1.8mF 35V 20% Aluminum Electrolytic Capacitor, 18x21mm, SMD, 1.75A Product overview: MAL214699012E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699012E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8mF 35V 20% Aluminum Electrolytic Capacitor, 18x21mm, SMD, 1.75A Product overview: MAL214699012E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699012E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 35V 1.75A Capacitor
58-MAL214699012E3
SMD 35V 1.75A Capacitor 58-MAL214699012E3
1.8mF 35V 20% Aluminum Electrolytic Capacitor, 18x21mm, SMD, 1.75A Product overview: MAL214699012E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699012E3 can be used for catalog matching and distributor lookup.

1.8mF 35V 20% Aluminum Electrolytic Capacitor, 18x21mm, SMD, 1.75A Product overview: MAL214699012E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 1.75A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 1.75A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699012E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214699012E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699012E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214699012E3TR-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214699012E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699012E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214699012E3DKR-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214699012E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214699012E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214699012E3CT-ND
1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

1800µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6000 Hrs @ 125°C

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699012E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699012E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699012E3
CAP ALUM 1800UF 20% 35V SMD

CAP ALUM 1800UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214699012E3 56-MAL214699012E3TR-ND 56-MAL214699012E3DKR-ND MAL214699012E3
Product Name SMD 35V 1.75A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Connectors,Interconnects Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF 0.2200 microF 1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details