Vishay Intertechnology, Inc. Aluminium Capacitors MAL214691105E3

Description
Aluminium Capacitors Radial 1000uF 50V
Request a Quote
Description
Aluminium Capacitors Radial 1000uF 50V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Electrolytic Capacitor from the AEC-Q200 146 RTI Series has a rated capacitance of 1000 µF with a tolerance of ±20% and a rated voltage of 50 V. It features a cylindrical aluminum case with radial leads and is designed for high-temperature applications, with an endurance of 2500 to 6000 hours at 125 °C. This capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is RoHS compliant. It offers low equivalent series resistance (ESR) and excellent ripple current capability, making it suitable for power supplies, smoothing, filtering, and buffering in various industrial and telecommunications applications. The capacitor is marked with essential information including capacitance, voltage rating, and manufacturer details.

Datasheet Summary
Powered by GS/AI

The Electrolytic Capacitor from the AEC-Q200 146 RTI Series has a rated capacitance of 1000 µF with a tolerance of ±20% and a rated voltage of 50 V. It features a cylindrical aluminum case with radial leads and is designed for high-temperature applications, with an endurance of 2500 to 6000 hours at 125 °C. This capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is RoHS compliant. It offers low equivalent series resistance (ESR) and excellent ripple current capability, making it suitable for power supplies, smoothing, filtering, and buffering in various industrial and telecommunications applications. The capacitor is marked with essential information including capacitance, voltage rating, and manufacturer details.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800211
Aluminium Capacitors 2800211
Aluminium Capacitors Radial 1000uF 50V

Aluminium Capacitors Radial 1000uF 50V

Supplier's Site
Aluminium Capacitors - 2800210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800210
Aluminium Capacitors 2800210
Vishay MAL214691105E3 Capacitor

Vishay MAL214691105E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4505PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4505PHBK-ND
Aluminum Electrolytic Capacitors 4505PHBK-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0727 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay
53Y0727
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay 53Y0727
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 50 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214691105E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214691105E3
Capacitors - Aluminum Electrolytic Capacitors MAL214691105E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2800211 2800210 4505PHBK-ND 53Y0727 MAL214691105E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 50 V, 16 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701313 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details