Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214690276E3

Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214690276E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214690276E3-ND
Aluminum Electrolytic Capacitors MAL214690276E3-ND
2700µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

2700µF 35V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
2700 35V 18X31Mm 125 6000H Vishay - 68R3987 - Newark, An Avnet Company
Chicago, IL, United States
2700 35V 18X31Mm 125 6000H Vishay
68R3987
2700 35V 18X31Mm 125 6000H Vishay 68R3987
2700 35V 18x31mm 125 6000h

2700 35V 18x31mm 125 6000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214690276E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214690276E3
Capacitors - Aluminum Electrolytic Capacitors MAL214690276E3
CAP ALUM 2700UF 20% 35V RADIAL

CAP ALUM 2700UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214690276E3-ND 68R3987 MAL214690276E3
Product Name Aluminum Electrolytic Capacitors 2700 35V 18X31Mm 125 6000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details