Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214661182E3

Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214661182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214661182E3-ND
Aluminum Electrolytic Capacitors MAL214661182E3-ND
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
1800 50V 18X31Mm 125 6000H Vishay - 68R3941 - Newark, An Avnet Company
Chicago, IL, United States
1800 50V 18X31Mm 125 6000H Vishay
68R3941
1800 50V 18X31Mm 125 6000H Vishay 68R3941
1800 50V 18x31mm 125 6000h

1800 50V 18x31mm 125 6000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214661182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214661182E3
Capacitors - Aluminum Electrolytic Capacitors MAL214661182E3
CAP ALUM 1800UF 20% 50V RADIAL

CAP ALUM 1800UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214661182E3-ND 68R3941 MAL214661182E3
Product Name Aluminum Electrolytic Capacitors 1800 50V 18X31Mm 125 6000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers