Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214660221E3

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214660221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214660221E3-ND
Aluminum Electrolytic Capacitors MAL214660221E3-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
220 35V 10X12Mm 125 2500H Vishay - 68R3930 - Newark, An Avnet Company
Chicago, IL, United States
220 35V 10X12Mm 125 2500H Vishay
68R3930
220 35V 10X12Mm 125 2500H Vishay 68R3930
220 35V 10x12mm 125 2500h

220 35V 10x12mm 125 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214660221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214660221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214660221E3
CAP ALUM 220UF 20% 35V RADIAL

CAP ALUM 220UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214660221E3-ND 68R3930 MAL214660221E3
Product Name Aluminum Electrolytic Capacitors 220 35V 10X12Mm 125 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details