Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214656102E3

Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4475PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4475PHBK-ND
Aluminum Electrolytic Capacitors 4475PHBK-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2800203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800203
Aluminium Capacitors 2800203
Vishay MAL214656102E3 Capacitor

Vishay MAL214656102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800204
Aluminium Capacitors 2800204
Aluminium Capacitor Radial 1000uF 25V

Aluminium Capacitor Radial 1000uF 25V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214656102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214656102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214656102E3
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0721 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
53Y0721
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 53Y0721
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4475PHBK-ND 2800203 2800204 MAL214656102E3 53Y0721
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details