5600µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Manufacturer: Vishay BC Components
Win Source Part Number: 764029-MAL214655562E
Series: Automotive, AEC-Q200, 146 RTI
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial, Can
Voltage Rating: 16V
Applications: Automotive
Capacitance: 5600μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 18 mOhm
Lifetime @ Temp.: 6000 Hrs @ 125°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - High Frequency: 3.2A @ 100kHz
Height - Seated (Maximum): 1.378" (35.00mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
CAP ALUM 5600UF 20% 16V RADIAL Product overview: MAL214655562E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214655562E3 can be used for catalog matching and distributor lookup.
CAP ALUM 5600UF 20% 16V RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4470PHBK-ND | 764029-MAL214655562E3 | 58-MAL214655562E3 | MAL214655562E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL214655562E3 | 5600UF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |