Vishay Precision Group Aluminium Capacitors MAL214655471E3

Description
Vishay MAL214655471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL214655471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841658
Aluminium Capacitors 6841658
Vishay MAL214655471E3 Capacitor

Vishay MAL214655471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4460PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4460PHBK-ND
Aluminum Electrolytic Capacitors 4460PHBK-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0719 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
53Y0719
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 53Y0719
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 470 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 470 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 470UF 20% 16V RADIAL - 886-MAL214655471E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 16V RADIAL
886-MAL214655471E3
CAP ALUM 470UF 20% 16V RADIAL 886-MAL214655471E3
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214655471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214655471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214655471E3
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6841658 4460PHBK-ND 53Y0719 886-MAL214655471E3 MAL214655471E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay CAP ALUM 470UF 20% 16V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details