Vishay Precision Group Aluminum Electrolytic Capacitors MAL214655102E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4462PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4462PHBK-ND
Aluminum Electrolytic Capacitors 4462PHBK-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0716 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
53Y0716
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 53Y0716
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1000 F, 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214655102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214655102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214655102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4462PHBK-ND 53Y0716 MAL214655102E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details