Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651221E3

Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4499PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4499PHBK-ND
Aluminum Electrolytic Capacitors 4499PHBK-ND
220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

220µF 50V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 6841765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841765
Aluminium Capacitors 6841765
Capacitor Aluminium 146 RTI 50V 220uF

Capacitor Aluminium 146 RTI 50V 220uF

Supplier's Site
Aluminium Capacitors - 6841765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841765P
Aluminium Capacitors 6841765P
Capacitor Aluminium 146 RTI 50V 220uF

Capacitor Aluminium 146 RTI 50V 220uF

Supplier's Site
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Vishay - 68R3887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Vishay
68R3887
Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Vishay 68R3887
CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 50V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2500 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay
69AH0840
Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay 69AH0840
CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 220UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214651221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651221E3
CAP ALUM 220UF 20% 50V RADIAL

CAP ALUM 220UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4499PHBK-ND 6841765 6841765P 68R3887 69AH0840 MAL214651221E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 220Uf, 50V, Alu Elec, Radial; Capacitance Vishay Cap, 220Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details