Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214638101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214638101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214638101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL214638101E3TB-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214638101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214638101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214638101E3CT-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2800191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800191
Aluminium Capacitors 2800191
Aluminium Capacitor Radial 63V 100uF 20%

Aluminium Capacitor Radial 63V 100uF 20%

Supplier's Site
Aluminium Capacitors - 2800190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800190
Aluminium Capacitors 2800190
Vishay MAL214638101E3 Capacitor

Vishay MAL214638101E3 Capacitor

Supplier's Site
Aluminium Electrolytic Capacitor, 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 74R4362 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
74R4362
Aluminium Electrolytic Capacitor, 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 74R4362
Aluminium Electrolytic Capacitor, 146 RTI Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 146 RTI Series, 100 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214638101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214638101E3
Capacitors - Aluminum Electrolytic Capacitors MAL214638101E3
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214638101E3TB-ND 2800191 2800190 74R4362 MAL214638101E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, 146 Rti Series, 100 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details