Vishay Intertechnology, Inc. Aluminium Capacitors MAL214636102E3

Description
Vishay MAL214636102E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL214636102E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800188
Aluminium Capacitors 2800188
Vishay MAL214636102E3 Capacitor

Vishay MAL214636102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800189
Aluminium Capacitors 2800189
1000µF 25V 12,5x20mm 125°C 3000h

1000µF 25V 12,5x20mm 125°C 3000h

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214636102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214636102E3-ND
Aluminum Electrolytic Capacitors MAL214636102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 74R4359 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
74R4359
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 74R4359
Aluminium Electrolytic Capacitor, 146 RTI Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 146 RTI Series, 1000 - F, - 20%, 25 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214636102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214636102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214636102E3
CAP ALUM 1000UF 20% 25V RADIAL

CAP ALUM 1000UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2800188 MAL214636102E3-ND 74R4359 MAL214636102E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 25 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details