470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 125°C
Vishay MAL214635471E3 Capacitor
470µF 16V 10x12mm 125°C 2500h
Aluminium Electrolytic Capacitor, 146 RTI Series, 470 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 470UF 20% 16V RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214635471E3CT-ND | 2800186 | 74R4358 | MAL214635471E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 146 Rti Series, 470 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |