Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214635102E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214635102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214635102E3-ND
Aluminum Electrolytic Capacitors MAL214635102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2800184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800184
Aluminium Capacitors 2800184
Vishay MAL214635102E3 Capacitor

Vishay MAL214635102E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800185
Aluminium Capacitors 2800185
1000µF 16V 10x20mm 125°C 3000h

1000µF 16V 10x20mm 125°C 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214635102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214635102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214635102E3
CAP ALUM 1000UF 20% 16V RADIAL

CAP ALUM 1000UF 20% 16V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 74R4357 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
74R4357
Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 74R4357
Aluminium Electrolytic Capacitor, 146 RTI Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 146 RTI Series, 1000 - F, - 20%, 16 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214635102E3-ND 2800184 MAL214635102E3 74R4357
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 146 Rti Series, 1000 F, 20%, 16 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1730267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers