Vishay MAL214297304E3 Capacitor
CAP ALUM 6.3V POLAR
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 697447 | 56-MAL214297304E3-ND |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Operating Temperature | 55 C (131 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 100 microF |