Vishay Intertechnology, Inc. 330uF 16V 270mA Capacitor MAL214275331E3

Description
Cap Aluminum Lytic 330uF 16V 20% (8 X 12mm) Radial 3.5mm 270mA 2500h 105°C Ammo Product overview: MAL214275331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214275331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 16V 20% (8 X 12mm) Radial 3.5mm 270mA 2500h 105°C Ammo Product overview: MAL214275331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214275331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 16V 270mA Capacitor
58-MAL214275331E3
330uF 16V 270mA Capacitor 58-MAL214275331E3
Cap Aluminum Lytic 330uF 16V 20% (8 X 12mm) Radial 3.5mm 270mA 2500h 105°C Ammo Product overview: MAL214275331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214275331E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (8 X 12mm) Radial 3.5mm 270mA 2500h 105°C Ammo Product overview: MAL214275331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V, 270mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, 270mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214275331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214275331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214275331E3-ND
Aluminum Electrolytic Capacitors MAL214275331E3-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1038625-MAL214275331E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1038625-MAL214275331E3
Capacitors - Aluminum Electrolytic Capacitors 1038625-MAL214275331E3
Win Source Part Number: 1038625-MAL214275331 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 142 RHS Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2500 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Ripple Current @ High Frequency: 364.5 mA @ 10 kHz

Win Source Part Number: 1038625-MAL214275331E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 142 RHS
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2500 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Ripple Current @ High Frequency: 364.5 mA @ 10 kHz

Buy Now Datasheet
330 16V 8X12Mm 105 2500H Vishay - 68R3809 - Newark, An Avnet Company
Chicago, IL, United States
330 16V 8X12Mm 105 2500H Vishay
68R3809
330 16V 8X12Mm 105 2500H Vishay 68R3809
330 16V 8x12mm 105 2500h

330 16V 8x12mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214275331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214275331E3
Capacitors - Aluminum Electrolytic Capacitors MAL214275331E3
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214275331E3 MAL214275331E3-ND 1038625-MAL214275331E3 68R3809 MAL214275331E3
Product Name 330uF 16V 270mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 330 16V 8X12Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details