Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214274331E3

Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214274331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214274331E3-ND
Aluminum Electrolytic Capacitors MAL214274331E3-ND
330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

330µF 10V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1038623-MAL214274331E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1038623-MAL214274331E3
Capacitors - Aluminum Electrolytic Capacitors 1038623-MAL214274331E3
Win Source Part Number: 1038623-MAL214274331 E3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: 142 RHS Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 2,000 Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 2500 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Ripple Current @ High Frequency: 270 mA @ 10 kHz

Win Source Part Number: 1038623-MAL214274331E3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 142 RHS
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 2500 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Ripple Current @ High Frequency: 270 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
330UF 10V Capacitor
58-MAL214274331E3
330UF 10V Capacitor 58-MAL214274331E3
CAP ALUM 330UF 20% 10V RADIAL Product overview: MAL214274331E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214274331E3 can be used for catalog matching and distributor lookup.

CAP ALUM 330UF 20% 10V RADIAL Product overview: MAL214274331E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214274331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214274331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214274331E3
Capacitors - Aluminum Electrolytic Capacitors MAL214274331E3
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site
330 10V 6,3X11Mm 105 2500H Vishay - 68R3804 - Newark, An Avnet Company
Chicago, IL, United States
330 10V 6,3X11Mm 105 2500H Vishay
68R3804
330 10V 6,3X11Mm 105 2500H Vishay 68R3804
330 10V 6,3x11mm 105 2500h

330 10V 6,3x11mm 105 2500h

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL214274331E3-ND 1038623-MAL214274331E3 58-MAL214274331E3 MAL214274331E3 68R3804
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 330UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors 330 10V 6,3X11Mm 105 2500H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details