Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214268331E3

Description
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214268331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214268331E3-ND
Aluminum Electrolytic Capacitors MAL214268331E3-ND
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

330µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
330 63V 10X20Mm 105 2500H Vishay - 68R3780 - Newark, An Avnet Company
Chicago, IL, United States
330 63V 10X20Mm 105 2500H Vishay
68R3780
330 63V 10X20Mm 105 2500H Vishay 68R3780
330 63V 10x20mm 105 2500h

330 63V 10x20mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214268331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214268331E3
Capacitors - Aluminum Electrolytic Capacitors MAL214268331E3
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214268331E3-ND 68R3780 MAL214268331E3
Product Name Aluminum Electrolytic Capacitors 330 63V 10X20Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details