Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214264785E3

Description
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214264785E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214264785E3-ND
Aluminum Electrolytic Capacitors MAL214264785E3-ND
4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

4.7µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
4,7 350V 10X12Mm 105 2500H Vishay - 68R3752 - Newark, An Avnet Company
Chicago, IL, United States
4,7 350V 10X12Mm 105 2500H Vishay
68R3752
4,7 350V 10X12Mm 105 2500H Vishay 68R3752
4,7 350V 10x12mm 105 2500h

4,7 350V 10x12mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214264785E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214264785E3
Capacitors - Aluminum Electrolytic Capacitors MAL214264785E3
CAP ALUM 4.7UF 20% 350V RADIAL

CAP ALUM 4.7UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214264785E3-ND 68R3752 MAL214264785E3
Product Name Aluminum Electrolytic Capacitors 4,7 350V 10X12Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details