Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214261015E3

Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214261015E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214261015E3-ND
Aluminum Electrolytic Capacitors MAL214261015E3-ND
100µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

100µF 350V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
100 350V 18X35Mm 105 2500H Vishay - 68R3726 - Newark, An Avnet Company
Chicago, IL, United States
100 350V 18X35Mm 105 2500H Vishay
68R3726
100 350V 18X35Mm 105 2500H Vishay 68R3726
100 350V 18x35mm 105 2500h

100 350V 18x35mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214261015E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214261015E3
Capacitors - Aluminum Electrolytic Capacitors MAL214261015E3
CAP ALUM 100UF 20% 350V RADIAL

CAP ALUM 100UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214261015E3-ND 68R3726 MAL214261015E3
Product Name Aluminum Electrolytic Capacitors 100 350V 18X35Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details