Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214258478E3

Description
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214258478E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214258478E3-ND
Aluminum Electrolytic Capacitors 56-MAL214258478E3-ND
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
4,7 63V 5X11Mm 105 2500H Vishay - 68R3705 - Newark, An Avnet Company
Chicago, IL, United States
4,7 63V 5X11Mm 105 2500H Vishay
68R3705
4,7 63V 5X11Mm 105 2500H Vishay 68R3705
4,7 63V 5x11mm 105 2500h

4,7 63V 5x11mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214258478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214258478E3
Capacitors - Aluminum Electrolytic Capacitors MAL214258478E3
CAP ALUM 4.7UF 20% 63V RADIAL

CAP ALUM 4.7UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL214258478E3-ND 68R3705 MAL214258478E3
Product Name Aluminum Electrolytic Capacitors 4,7 63V 5X11Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details