Cap Aluminum Lytic 47uF 25V 20% (5 X 11mm) Radial 2mm 97mA 2500h 105°C Bulk Product overview: MAL214256479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 97mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 97mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214256479E3 can be used for catalog matching and distributor lookup.
47µF 25V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
47 25V 5x11mm 105 2500h
CAP ALUM 47UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214256479E3 | MAL214256479E3-ND | 68R3687 | MAL214256479E3 |
| Product Name | 47uF 25V 97mA Capacitor | Aluminum Electrolytic Capacitors | 47 25V 5X11Mm 105 2500H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |