Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214254796E3

Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote
Description
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor MAL214254796E3 from Lingto Electronic Limited features a rated capacitance of 47 µF with a tolerance of ±20% and a rated voltage of 400 V. It is designed for a useful life of 2500 hours at a temperature of 105 °C, making it suitable for high-temperature applications. The capacitor operates within a temperature range of -40 °C to +105 °C and is constructed with a cylindrical aluminum case insulated with a blue sleeve. It is polarized and utilizes a non-solid electrolyte. The capacitor is applicable in various fields, including industrial, telecom, and domestic appliances, and is ideal for decoupling, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The product is available in radial lead configurations and comes in various nominal case sizes.

Datasheet Summary
Powered by GS/AI

The Aluminum Electrolytic Capacitor MAL214254796E3 from Lingto Electronic Limited features a rated capacitance of 47 µF with a tolerance of ±20% and a rated voltage of 400 V. It is designed for a useful life of 2500 hours at a temperature of 105 °C, making it suitable for high-temperature applications. The capacitor operates within a temperature range of -40 °C to +105 °C and is constructed with a cylindrical aluminum case insulated with a blue sleeve. It is polarized and utilizes a non-solid electrolyte. The capacitor is applicable in various fields, including industrial, telecom, and domestic appliances, and is ideal for decoupling, smoothing, filtering, and buffering in switch-mode power supplies (SMPS). The product is available in radial lead configurations and comes in various nominal case sizes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214254796E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214254796E3-ND
Aluminum Electrolytic Capacitors MAL214254796E3-ND
47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

47µF 400V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214254796E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214254796E3
Capacitors - Aluminum Electrolytic Capacitors MAL214254796E3
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site
47 400V 16X31Mm 105 2500H Vishay - 68R3669 - Newark, An Avnet Company
Chicago, IL, United States
47 400V 16X31Mm 105 2500H Vishay
68R3669
47 400V 16X31Mm 105 2500H Vishay 68R3669
47 400V 16x31mm 105 2500h

47 400V 16x31mm 105 2500h

Supplier's Site
Aluminum Electrolytic Capacitors - MAL214254796E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214254796E3
Aluminum Electrolytic Capacitors MAL214254796E3
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL214254796E3-ND MAL214254796E3 68R3669 MAL214254796E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 400V 16X31Mm 105 2500H Vishay Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details