Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214252229E3

Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214252229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214252229E3-ND
Aluminum Electrolytic Capacitors MAL214252229E3-ND
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214252229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214252229E3
Capacitors - Aluminum Electrolytic Capacitors MAL214252229E3
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site
22 200V 10X16Mm 105 2500H Vishay - 68R3646 - Newark, An Avnet Company
Chicago, IL, United States
22 200V 10X16Mm 105 2500H Vishay
68R3646
22 200V 10X16Mm 105 2500H Vishay 68R3646
22 200V 10x16mm 105 2500h

22 200V 10x16mm 105 2500h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214252229E3-ND MAL214252229E3 68R3646
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 22 200V 10X16Mm 105 2500H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details