Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214251083E3

Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214251083E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214251083E3-ND
Aluminum Electrolytic Capacitors MAL214251083E3-ND
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

1µF 250V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
1 250V 5X11Mm 105 2500H Vishay - 68R3626 - Newark, An Avnet Company
Chicago, IL, United States
1 250V 5X11Mm 105 2500H Vishay
68R3626
1 250V 5X11Mm 105 2500H Vishay 68R3626
1 250V 5x11mm 105 2500h

1 250V 5x11mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214251083E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214251083E3
Capacitors - Aluminum Electrolytic Capacitors MAL214251083E3
CAP ALUM 1UF 20% 250V RADIAL

CAP ALUM 1UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL214251083E3-ND 68R3626 MAL214251083E3
Product Name Aluminum Electrolytic Capacitors 1 250V 5X11Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details