Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214250471E3

Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214250471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214250471E3-ND
Aluminum Electrolytic Capacitors 56-MAL214250471E3-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can 2500 Hrs @ 105°C

Buy Now Datasheet
470 35V 10X16Mm 105 2500H Vishay - 68R3620 - Newark, An Avnet Company
Chicago, IL, United States
470 35V 10X16Mm 105 2500H Vishay
68R3620
470 35V 10X16Mm 105 2500H Vishay 68R3620
470 35V 10x16mm 105 2500h

470 35V 10x16mm 105 2500h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214250471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214250471E3
Capacitors - Aluminum Electrolytic Capacitors MAL214250471E3
CAP ALUM 470UF 20% 35V RADIAL

CAP ALUM 470UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL214250471E3-ND 68R3620 MAL214250471E3
Product Name Aluminum Electrolytic Capacitors 470 35V 10X16Mm 105 2500H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details