The MAL214099612E3 is an aluminum electrolytic capacitor from Lingto Electronic Limited, designed for surface mount technology (SMD) applications. It features a rated capacitance of 470 µF with a tolerance of ±20% and operates within a voltage range of 6.3 V to 25 V. The capacitor is suitable for high-temperature environments, with an endurance rating of up to 6000 hours at 125 °C and a useful life of 150,000 hours at 40 °C under rated conditions. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The component is packaged in blister tape on a reel, facilitating automated assembly processes. Its design includes a polarized aluminum construction with a non-solid electrolyte, ensuring high reliability and self-healing properties.
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
CAP ALUM 470UF 20% 25V SMD
470 25V 12,5x12,5x16mm 125 5000h
CAP ALUM 470UF 20% 25V SMD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4374PHTR-ND | MAL214099612E3 | 81R0051 | MAL214099612E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 470 25V 12,5X12,5X16Mm 125 5000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF |