Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214099412E3

Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4369PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4369PHTR-ND
Aluminum Electrolytic Capacitors 4369PHTR-ND
1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
1000 10V 12,5X12,5X16Mm 125 5000H Vishay - 81R0046 - Newark, An Avnet Company
Chicago, IL, United States
1000 10V 12,5X12,5X16Mm 125 5000H Vishay
81R0046
1000 10V 12,5X12,5X16Mm 125 5000H Vishay 81R0046
1000 10V 12,5x12,5x16mm 125 5000h

1000 10V 12,5x12,5x16mm 125 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214099412E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214099412E3
Capacitors - Aluminum Electrolytic Capacitors MAL214099412E3
CAP ALUM 1000UF 20% 10V SMD

CAP ALUM 1000UF 20% 10V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4369PHTR-ND 81R0046 MAL214099412E3
Product Name Aluminum Electrolytic Capacitors 1000 10V 12,5X12,5X16Mm 125 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details