Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214097812E3

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214097812E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214097812E3-ND
Aluminum Electrolytic Capacitors MAL214097812E3-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097812E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097812E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097812E3
CAP ALUM 220UF 20% 63V SMD

CAP ALUM 220UF 20% 63V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay - 85R5508 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
85R5508
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay 85R5508
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 220 F, 63 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 220 F, 63 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214097812E3-ND MAL214097812E3 85R5508
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 63 V, Radial Can Smd, 12.5 Mm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers