Vishay Precision Group Aluminum Electrolytic Capacitors MAL214097805E3

Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL214097805E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097805E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097805E3TR-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097805E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097805E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214097805E3DKR-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097805E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097805E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097805E3CT-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 85R5506 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
85R5506
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 85R5506
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 10 F, 63 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 10 F, 63 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Vishay - 22M6617 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Vishay
22M6617
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Vishay 22M6617
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 10 F, 63 V, Radial Can - SMD, 8 mm

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 10 F, 63 V, Radial Can - SMD, 8 mm

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214097805E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097805E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097805E3
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL214097805E3TR-ND 56-MAL214097805E3DKR-ND 85R5506 22M6617 MAL214097805E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 10 F, 63 V, Radial Can Smd, 8 Mm Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 337AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers