Manufacturer: Vishay
Win Source Part Number: 880957-MAL214097804E
Series: 140 CRH
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1500 Hrs @ 125°C
Package: Radial, Can - SMD
Package: Bulk
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Cap Aluminum Lytic 33uF 63V 20% (8 X 10mm) SMD 145mA 1500h 125°C Automotive T/R Product overview: MAL214097804E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 33uF, 63V, 145mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 33uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097804E3 can be used for catalog matching and distributor lookup.
33µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
CAP ALUM 33UF 20% 63V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 880957-MAL214097804E3 | 58-MAL214097804E3 | MAL214097804E3-ND | MAL214097804E3 |
| Product Name | Aluminum Capacitors - MAL214097804E3 | Automotive SMD 33uF 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |