The SMD Aluminium Electrolytic Capacitor, 140 CLH Series, has a capacitance of 68 µF and a rated voltage of 63 V. It is designed for surface mount technology and features a radial can configuration with a compact size of 10 mm. This capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is capable of withstanding high temperatures, with a useful life of up to 6000 hours at 125 °C. It is also vibration-proof and can be soldered using lead-free reflow methods. The capacitor is suitable for various applications, including industrial, telecom, and automotive, where reliability and performance are critical. It is supplied in blister tape on a reel for easy handling and assembly.
68µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 68 F, 63 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 68 F, 63 V, Radial Can - SMD, 10 mm
CAP ALUM 68UF 20% 63V SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214097802E3-ND | 85R5503 | 22M6614 | MAL214097802E3 |
| Product Name | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 68 F, 63 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay | Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 68 F, 63 V, Radial Can Smd, 10 Mm Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |