The SMD Aluminium Electrolytic Capacitor, 140 CLH Series, features a capacitance of 100 µF and a rated voltage of 25 V. It is designed for surface mount technology and is compliant with RoHS standards. The capacitor has a compact radial can design with dimensions of 8 mm. It is suitable for high-temperature applications, with an endurance rating of up to 6000 hours at 125 °C. The capacitor is AEC-Q200 qualified, indicating its reliability for automotive and industrial applications. It is also vibration-proof and can withstand advanced high-temperature reflow soldering processes. This product is ideal for smoothing, filtering, and buffering applications in various electronic devices.
Win Source Part Number: 1360375-MAL214097602
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: 140 CRH
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1500 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 126 mA @ 100 Hz
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.335" L x 0.335" W (8.50mm x 8.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 400 mOhms
Cap Aluminum Lytic 100uF 25V 20% (8 X 10mm) SMD 180mA 1500h 125°C Automotive T/R Product overview: MAL214097602E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 25V, 180mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097602E3 can be used for catalog matching and distributor lookup.
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
CAP ALUM 100UF 20% 25V SMD
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 25 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes
CAP, ALU ELEC, 100UF, 25V, RADIAL CAN; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:25V; ESR:-; Product Range:140 CRH Series; Lifetime @ Temperature:1500 hours @ 125°C; Operating Temperature Min:-55°C; RoHS Compliant: Yes
(PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, 140 CLH SERIES, 100 F, 25 V, RADIAL CAN - SMD, 8 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360375-MAL214097602E3 | 58-MAL214097602E3 | 56-MAL214097602E3CT-ND | 56-MAL214097602E3DKR-ND | MAL214097602E3 | 85R5499 | 32AJ5980 | 39129895 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive SMD 100uF 25V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 25 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay | Cap, Alu Elec, 100Uf, 25V, Radial Can; Ae Capacitor Case Vishay | Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | 1.00E8 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |