Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Applications: Motor Control
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
CAP ALUM 220UF 20% 25V SMD
CAP ALUM 220UF 20% 25V SMD
Cap Aluminum Lytic 220uF 25V 20% (10 X 10mm) SMD 300mA 1500h 125°C Automotive T/R Product overview: MAL214097601E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097601E3 can be used for catalog matching and distributor lookup.
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 220 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes
CAP ALUM 220UF 20% 25V SMD
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL214097601E3TR-ND | 56-MAL214097601E3DKR-ND | 58-MAL214097601E3 | 85R5498 | MAL214097601E3 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Automotive SMD 220uF 25V Capacitor | Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 220 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Range | 0.2200 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized |