Vishay Precision Group SMD 50 V 47 uF Capacitor MAL214097103E3

Description
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL214097103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097103E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL214097103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097103E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50 V 47 uF Capacitor
58-MAL214097103E3
SMD 50 V 47 uF Capacitor 58-MAL214097103E3
CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL214097103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097103E3 can be used for catalog matching and distributor lookup.

CAPACITOR, ALUMINUM ELECTROLYTIC, NON SOLID, POLARIZED, 50 V, 47 uF, SURFACE MOUNT, 3131, CHIP, ROHS COMPLIANT Product overview: MAL214097103E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50 V, 47 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097103E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097103E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097103E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL214097103E3TR-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097103E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097103E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL214097103E3CT-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL214097103E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL214097103E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL214097103E3DKR-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C

Buy Now Datasheet
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 50 VDC;SMT;0810;HIGH TEMP - 70123015 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 50 VDC;SMT;0810;HIGH TEMP
70123015
CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 50 VDC;SMT;0810;HIGH TEMP 70123015
Features Polarized Aluminum Electrolytic Capacitors Non-Solid Electrolyte, Self Healing High Temperature: 3000 h at 125°C Specifications Capacitance Range: 10 μF to 1000 μF Voltage Rating: 6.3 WVDC to 63 WVDC Ripple Currents Up to 900 mA at 100 kHz/125°C ESR Down to 90 mω at 100 kHz

Features

  • Polarized Aluminum Electrolytic Capacitors
  • Non-Solid Electrolyte, Self Healing
  • High Temperature: 3000 h at 125°C Specifications
  • Capacitance Range: 10 μF to 1000 μF
  • Voltage Rating: 6.3 WVDC to 63 WVDC
  • Ripple Currents Up to 900 mA at 100 kHz/125°C
  • ESR Down to 90 mΩ at 100 kHz
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214097103E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214097103E3
Capacitors - Aluminum Electrolytic Capacitors MAL214097103E3
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 85R5483 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
85R5483
Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 85R5483
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 47 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 47 F, 50 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214097103E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214097103E3
Aluminum Electrolytic Capacitors MAL214097103E3
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214097103E3 56-MAL214097103E3TR-ND 56-MAL214097103E3DKR-ND 70123015 MAL214097103E3 85R5483 MAL214097103E3
Product Name SMD 50 V 47 uF Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAPACITOR;AL ELECTROLYTIC;CAP 47 UF;TOL20%;VOL-RTG 50 VDC;SMT;0810;HIGH TEMP Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 47 F, 50 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details