Win Source Part Number: 1360397-MAL214097102
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: 140 CRH
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 1500 Hrs @ 125°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 153 mA @ 100 Hz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.563" (14.30mm)
Surface Mount Land Size: 0.413" L x 0.413" W (10.50mm x 10.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 400 mOhms
Cap Aluminum Lytic 100uF 50V 20% (10 X 14mm) SMD 255mA 1500h 125°C Automotive T/R Product overview: MAL214097102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 50V, 255mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214097102E3 can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
100µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 125°C
CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF, 50V, 20%, 10X14.3MM. FREE 2 YEAR RADWELL WARRANTY
SMD Aluminium Electrolytic Capacitor, 140 CLH Series, 100 F, 50 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360397-MAL214097102E3 | 58-MAL214097102E3 | 56-MAL214097102E3DKR-ND | 56-MAL214097102E3TR-ND | 39129835 | 85R5482 | MAL214097102E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Automotive SMD 100uF 50V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor | Smd Aluminium Electrolytic Capacitor, 140 Clh Series, 100 F, 50 V, Radial Can Smd, 10 Mm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 50 volts | 50 volts | 50 volts |