1000µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C
1000 25V 12,5x25mm 125 3000h
CAP ALUM 1000UF 20% 25V RADIAL
CAP ALUM 1000UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL214096103E3-ND | 22M6594 | MAL214096103E3 | MAL214096103E3 |
| Product Name | Aluminum Electrolytic Capacitors | 1000 25V 12,5X25Mm 125 3000H Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |