Vishay Intertechnology, Inc. Automotive 220uF 25V 750mA Capacitor MAL214066221E3

Description
Cap Aluminum Lytic 220uF 25V 20% (10 X 16mm) Radial 5mm 750mA 3000h 125°C Automotive Bulk Product overview: MAL214066221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214066221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 25V 20% (10 X 16mm) Radial 5mm 750mA 3000h 125°C Automotive Bulk Product overview: MAL214066221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214066221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 25V 750mA Capacitor
58-MAL214066221E3
Automotive 220uF 25V 750mA Capacitor 58-MAL214066221E3
Cap Aluminum Lytic 220uF 25V 20% (10 X 16mm) Radial 5mm 750mA 3000h 125°C Automotive Bulk Product overview: MAL214066221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214066221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 25V 20% (10 X 16mm) Radial 5mm 750mA 3000h 125°C Automotive Bulk Product overview: MAL214066221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214066221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL214066221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214066221E3-ND
Aluminum Electrolytic Capacitors MAL214066221E3-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Capacitors - MAL214066221E3 - 785110-MAL214066221E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL214066221E3
785110-MAL214066221E3
Aluminum Capacitors - MAL214066221E3 785110-MAL214066221E3
Manufacturer: Vishay BC Components Win Source Part Number: 785110-MAL214066221E 3 Series: 140 RTM Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial, Can Applications: General Capacitance: 220μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 150 mOhm Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Family Name: 140 RTM Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 525mA @ 100Hz Height - Seated (Maximum): 0.689" (17.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): RXJ221M1ECC-1012; RXJ221M1ECC-1012P; RXJ221M1ECCF1012B; RXJ221M1ECCF1012; Introduction Date: November 15, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 785110-MAL214066221E3
Series: 140 RTM
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial, Can
Applications: General
Capacitance: 220μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 150 mOhm
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Family Name: 140 RTM
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 525mA @ 100Hz
Height - Seated (Maximum): 0.689" (17.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): RXJ221M1ECC-1012; RXJ221M1ECC-1012P; RXJ221M1ECCF1012B; RXJ221M1ECCF1012;
Introduction Date: November 15, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor - 55522556 - Radwell International
Willingboro, NJ, United States
Capacitor
55522556
Capacitor 55522556
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; CAPACITANCE:220µF; VOLTAGE RATING:25V; PRODUCT RANGE:140 RTM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; CAPACITANCE:220µF; VOLTAGE RATING:25V; PRODUCT RANGE:140 RTM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20% - 886-MAL214066221E3 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20%
886-MAL214066221E3
Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20% 886-MAL214066221E3
Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20%

Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20%

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay - 14M6722 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay
14M6722
Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay 14M6722
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214066221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214066221E3
Capacitors - Aluminum Electrolytic Capacitors MAL214066221E3
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL214066221E3 MAL214066221E3-ND 785110-MAL214066221E3 55522556 886-MAL214066221E3 14M6722 MAL214066221E3
Product Name Automotive 220uF 25V 750mA Capacitor Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL214066221E3 Capacitor Aluminum Electrolytic Capacitors - Leaded 220uF 25volts 20% Aluminum Electrolytic Capacitor 220Uf, 25V, 20%, Radial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E8 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101322U040AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers