Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213967339E3

Description
33µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 5.3Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 5.3Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1183TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1183TR-ND
Aluminum Electrolytic Capacitors BC1183TR-ND
33µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 5.3Ohm 2000 Hrs @ 105°C

33µF 40V Aluminum Electrolytic Capacitors Nonstandard SMD 5.3Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
33 40V 14,3X7,6X8,2Mm 105 2000H Vishay - 95C1386 - Newark, An Avnet Company
Chicago, IL, United States
33 40V 14,3X7,6X8,2Mm 105 2000H Vishay
95C1386
33 40V 14,3X7,6X8,2Mm 105 2000H Vishay 95C1386
33 40V 14,3x7,6x8,2mm 105 2000h

33 40V 14,3x7,6x8,2mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213967339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213967339E3
Capacitors - Aluminum Electrolytic Capacitors MAL213967339E3
CAP ALUM 33UF 20% 40V SMD

CAP ALUM 33UF 20% 40V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1183TR-ND 95C1386 MAL213967339E3
Product Name Aluminum Electrolytic Capacitors 33 40V 14,3X7,6X8,2Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details