Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213966229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 10Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 10Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1181TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1181TR-ND
Aluminum Electrolytic Capacitors BC1181TR-ND
22µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 10Ohm 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Nonstandard SMD 10Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
22 25V 14,3X6,2X6,9Mm 105 2000H Vishay - 95C1384 - Newark, An Avnet Company
Chicago, IL, United States
22 25V 14,3X6,2X6,9Mm 105 2000H Vishay
95C1384
22 25V 14,3X6,2X6,9Mm 105 2000H Vishay 95C1384
22 25V 14,3x6,2x6,9mm 105 2000h

22 25V 14,3x6,2x6,9mm 105 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213966229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213966229E3
Capacitors - Aluminum Electrolytic Capacitors MAL213966229E3
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC1181TR-ND 95C1384 MAL213966229E3
Product Name Aluminum Electrolytic Capacitors 22 25V 14,3X6,2X6,9Mm 105 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details