Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213965101E3

Description
100µF 16V Aluminum Electrolytic Capacitors Nonstandard SMD 2.5Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Nonstandard SMD 2.5Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC1180TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC1180TR-ND
Aluminum Electrolytic Capacitors BC1180TR-ND
100µF 16V Aluminum Electrolytic Capacitors Nonstandard SMD 2.5Ohm 2000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Nonstandard SMD 2.5Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213965101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213965101E3
Capacitors - Aluminum Electrolytic Capacitors MAL213965101E3
CAP ALUM 100UF 20% 16V SMD

CAP ALUM 100UF 20% 16V SMD

Supplier's Site
100 16V 14,3X7,6X8,2Mm 105 2000H Vishay - 95C1382 - Newark, An Avnet Company
Chicago, IL, United States
100 16V 14,3X7,6X8,2Mm 105 2000H Vishay
95C1382
100 16V 14,3X7,6X8,2Mm 105 2000H Vishay 95C1382
100 16V 14,3x7,6x8,2mm 105 2000h

100 16V 14,3x7,6x8,2mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1180TR-ND MAL213965101E3 95C1382
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100 16V 14,3X7,6X8,2Mm 105 2000H Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details