Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213847152E3

Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213847152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213847152E3-ND
Aluminum Electrolytic Capacitors MAL213847152E3-ND
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C

1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 130mOhm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet
1500 40V 18X30Mm 105 10000H Vishay - 97C3742 - Newark, An Avnet Company
Chicago, IL, United States
1500 40V 18X30Mm 105 10000H Vishay
97C3742
1500 40V 18X30Mm 105 10000H Vishay 97C3742
1500 40V 18x30mm 105 10000h

1500 40V 18x30mm 105 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL213847152E3-ND 97C3742
Product Name Aluminum Electrolytic Capacitors 1500 40V 18X30Mm 105 10000H Vishay
Applications Automotive
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details