Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213844332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160 mohm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160 mohm @ 100kHz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213844332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213844332E3-ND
Aluminum Electrolytic Capacitors MAL213844332E3-ND
3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160 mohm @ 100kHz 10000 Hrs @ 105°C

3300µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 160 mohm @ 100kHz 10000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL213844332E3-ND
Product Name Aluminum Electrolytic Capacitors
Applications Automotive
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C733U016AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details