10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 2000 Hrs @ 105°C
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 2000 Hrs @ 105°C
10uF 100V Axial Al Electrolytic Capacitor, 11R ESR, 8R Impedance Product overview: MAL213839109E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213839109E3 can be used for catalog matching and distributor lookup.
Features:
CAP ALUM 10UF 20% 100V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP, 10µF, 100V, 20%; Capacitance:10µF; Voltage Rating:100V; Product Range:138 AML Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.5mm; Lead Spacing:-; Height:18mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4254PHCT-ND | 58-MAL213839109E3 | 70122980 | MAL213839109E3 | 95C1374 | 33AC0738 |
| Product Name | Aluminum Electrolytic Capacitors | 10uF 100V Capacitor | CAPACITOR; ALU ELECTROLYTIC;CAP 10UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-RT | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Axial; Capacitance Vishay | Cap, 10Μf, 100V, 20%; Capacitance Vishay |
| Applications | Automotive | General Purpose | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |