Aluminium Capacitors Axial 4.7uF 63V 20%
Vishay MAL213838478E3 Capacitor
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30Ohm @ 100Hz 2000 Hrs @ 105°C
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30Ohm @ 100Hz 2000 Hrs @ 105°C
4.7uF 63V Al Electrolytic Cap, Axial, 30R ESR, 105C Product overview: MAL213838478E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL213838478E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.3mm; ESR:30ohm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 138 AML Series, 4.7 - F, - 20%, 63 V, 6.3 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 63V AXIAL
Features:
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803533 | 2803532 | 4239PHCT-ND | 58-MAL213838478E3 | 95C1372 | 62M2322 | MAL213838478E3 | 70122984 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 4.7uF 63V Capacitor | Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 138 Aml Series, 4.7 F, 20%, 63 V, 6.3 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | CAPACITOR; ALU ELECTROLYTIC;CAP 4.7UF;TOL+-20%; AXIAL MINIATURE LONG-LIFE; VOL-R |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |